EN
  • EN
  • DE

BQ24314CDSGR

Part No BQ24314CDSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 1154178-BQ24314CDSGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24314C
Introduction Date September 12, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24314CDSGR CAD Model

Description

The BQ24314CDSGR is a high-efficiency, integrated battery charge management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced charging device is engineered to cater to the needs of single-cell Li-ion and Li-polymer batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • Input Voltage Range: The BQ24314CDSGR operates on an impressive input voltage range, making it versatile for various charging scenarios.
  • High Charge Efficiency: With its advanced charge control algorithms, this IC ensures efficient power conversion, reducing heat generation and improving overall battery performance.
  • Integrated Power FETs: The inclusion of high-side power FETs simplifies the circuit design and minimizes external component count, leading to a more compact and reliable product design.
  • Safety Features: TI has incorporated multiple safety features into the BQ24314CDSGR, including overvoltage, temperature, and short-circuit protection, ensuring safe and reliable operation under various conditions.
  • Charge Status Indicators: The IC provides status outputs that can be used to drive LEDs or communicate with a host processor, giving real-time information about the charging process.

Applications

The BQ24314CDSGR is ideal for a wide range of applications where efficient charging and battery management are crucial. It is particularly well-suited for portable electronics that require a compact charging solution with a high level of integration.

Package and Availability

This product is offered in a small 8-pin WSON package, which is advantageous for space-constrained applications. The BQ24314CDSGR is available for purchase through Texas Instruments and authorized distributors, ensuring easy access to this high-quality charge management solution.

Support and Resources

Designers can benefit from the extensive support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's technical support team is also available to assist with any questions or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5000 $52.5000
85+ $1.2308 $104.6180
130+ $1.1923 $154.9990
175+ $1.1539 $201.9325
225+ $1.1154 $250.9650
300+ $1.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess