EN
  • EN
  • DE

MIC94072YMT-TR

Part No MIC94072YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH 4-TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-TMLF (1.2x1.6)
Win Source Part Number 003571-MIC94072YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94072YMT-TR CAD Model

Description

Product Overview: MIC94072YMT-TR from Microchip Technology

The MIC94072YMT-TR is a high-performance, feature-rich load switch designed by Microchip Technology, a leader in the semiconductor industry. This advanced component offers a compact and efficient solution for power management in a variety of electronic applications. Its design is focused on providing a reliable method to control the power distribution to specific sections of an electronic system, thereby enhancing the overall power efficiency and system reliability.

Key Features

  • Low On-Resistance: The MIC94072YMT-TR boasts an extremely low on-resistance (RON) of just 65mΩ, which minimizes power loss and ensures efficient current flow through the switch.
  • Input Voltage Range: It operates over a wide input voltage range from 1.7V to 5.5V, making it versatile for use in various applications from battery-operated devices to general-purpose power distribution systems.
  • High Current Capability: With the ability to handle continuous currents up to 2A, this load switch can support a broad range of power requirements.
  • Fast Switching: The device features fast switching speeds, which are essential for applications that require quick power-up and power-down sequences.
  • Controlled Slew Rate: The MIC94072YMT-TR includes a controlled slew rate to mitigate inrush current, reducing the likelihood of voltage drops and potential system instability during power-up.
  • Thermal Shutdown Protection: It is equipped with thermal shutdown protection to prevent overheating, thus ensuring the safety and longevity of both the load switch and the overall system.
  • Lead-Free and RoHS Compliant: This product complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The MIC94072YMT-TR is ideal for a range of applications where efficient power management is crucial. This includes portable electronics, such as smartphones and tablets, as well as larger systems like networking equipment, servers, and industrial controls. Its small form factor and high reliability also make it suitable for space-constrained applications that require precise power distribution and control.

Packaging and Availability

The MIC94072YMT-TR is available in a compact 6-pin 2mm x 2mm TDFN package, which is ideal for space-saving designs. The "-TR" suffix indicates that this component is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its robust set of features, the MIC94072YMT-TR from Microchip Technology stands out as a superior choice for designers looking to enhance power management in their electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7992 $59.9400
180+ $0.6558 $118.0440
275+ $0.6353 $174.7075
380+ $0.6148 $233.6240
490+ $0.5943 $291.2070
655+ $0.5328 $348.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess