EN
  • EN
  • DE

MIC94310-MYMT-TR

Part No MIC94310-MYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA 4TDFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Ripple Blocker™
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.1V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 250 µA
PSRR 85dB ~ 50dB (100Hz ~ 10MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-UFDFN Exposed Pad
Supplier Device Package 4-TDFN (1.2x1.6)
Base Product Number MIC94310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -MIC94310-MYMT TR-ND,576-4125-6,MIC94310-MYMT TR,576-4125-2,576-4125-1,MIC94310MYMTTR,-MIC94310-MYMT-TR,-MIC94310-MYMT TR
Standard Package 5,000
Win Source Part Number 964989-MIC94310-MYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94310-MYMT-TR CAD Model

Description

Microchip Technology MIC94310-MYMT-TR Overview

The MIC94310-MYMT-TR from Microchip Technology is a high-performance, Ripple Blocker™ active filter that provides power line conditioning and ripple attenuation, enabling the design of high-quality power supplies with minimal output noise. This device is particularly suitable for applications requiring low noise and high power integrity, such as precision analog or mixed-signal systems, RF applications, and various digital and portable devices.

Key Features

  • Low Output Ripple: The MIC94310-MYMT-TR is designed to significantly reduce the output voltage ripple, ensuring a clean and stable voltage supply for noise-sensitive circuits.
  • High Ripple Rejection: With an impressive ripple rejection capability, this device helps to maintain the integrity of the power supply even in the presence of high-frequency disturbances.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, making it versatile for different design requirements and ensuring compatibility with various upstream power sources.
  • Low Dropout: The low dropout feature allows the device to maintain regulation with minimal difference between the input and output voltages, which is beneficial in battery-powered applications where efficiency is crucial.
  • Adjustable Output Voltage: Designers can set the output voltage to the desired level, providing flexibility and precision for specific application needs.

Applications

The MIC94310-MYMT-TR is ideal for a range of applications, including:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Medical equipment
  • Audio and video equipment
  • High-precision instrumentation

Reliability and Packaging

Microchip Technology is known for its commitment to quality and reliability, and the MIC94310-MYMT-TR is no exception. It is available in a compact, lead-free 6-pin 1.6mm x 1.6mm Thin DFN package, making it suitable for space-constrained applications. Additionally, the device is rated for operation over a wide temperature range, ensuring performance in various environments.

With its advanced features and flexible design options, the MIC94310-MYMT-TR from Microchip Technology stands out as a robust solution for designers looking to enhance their power supply designs with minimal noise and high stability.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8203 $53.3195
150+ $0.6731 $100.9650
235+ $0.6520 $153.2200
320+ $0.6310 $201.9200
410+ $0.6100 $250.1000
550+ $0.5469 $300.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,272 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess