Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series Ripple Blocker™
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.2V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 250 µA
PSRR 85dB ~ 50dB (100Hz ~ 5MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (1.6x1.6)
Base Product Number MIC94345
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373168-MIC94345-4YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94345-4YMT-TR CAD Model

Description

Product Overview: MIC94345-4YMT-TR from Microchip Technology

The MIC94345-4YMT-TR is a high-performance, low-power, p-channel MOSFET with an integrated load switch, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is specifically engineered to provide a compact and efficient solution for power management applications.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which minimizes power loss and enhances efficiency during operation.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for applications that require quick response times.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be controlled by low-voltage logic signals, which is particularly useful in battery-operated devices.
  • Compact Package: The MIC94345-4YMT-TR comes in a small 4-pin 1.2mm x 1.6mm thin DFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a junction temperature range of -40°C to +125°C, making it reliable for use in a wide range of environmental conditions.

Applications

The MIC94345-4YMT-TR is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Power distribution switches
  • Battery management systems
  • Smartphones and tablets
  • Wearable devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC94345-4YMT-TR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring a long operational life and consistent performance.

Ordering Information

The product is available in tape and reel packaging, with the suffix "TR" indicating tape and reel for ease of manufacturing and assembly processes. It is suitable for both small-scale prototyping and large-scale production runs, providing flexibility for various project sizes.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
1.5A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 1.5A DDPAK/TO263
Need more? Email Us
ECAD model for LP38842SX-0.8
Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR
Texas Instruments
IC REG LDO ADJ 1A 6SON
Lowest to $0.9638
ECAD model for TPS7A3701DRVT
Microchip Technology
IC REG LDO 2.6V 0.15A 6MLF
Need more? Email Us
ECAD model for MIC5305-2.6YML-TR
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $22.7919
ECAD model for LT1121AHVCS8#PBF
Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7273 $72.7273
2+ $70.4546 $140.9092
3+ $68.1819 $204.5457
4+ $65.9091 $263.6364
6+ $59.0910 $354.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 760 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention