Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 074626-MC74LVXT4052DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4052DR2G CAD Model

Description

ON Semiconductor MC74LVXT4052DR2G Analog Multiplexer/Demultiplexer

The MC74LVXT4052DR2G by ON Semiconductor is a versatile dual 4-channel analog multiplexer/demultiplexer integrated circuit. This device is part of the high-performance silicon-gate CMOS range and is designed to operate as a digital multiplexer for data routing, signal gating, and switching applications. It is characterized by low ON impedance and very low OFF leakage current.

Control of analog signals up to the complete supply voltage range can be achieved, thanks to its wide voltage range capabilities. The MC74LVXT4052DR2G operates optimally over a voltage range of 2.7V to 3.6V, which makes it particularly suitable for portable battery-operated devices where power conservation is a priority. Furthermore, the device features low power consumption, further contributing to energy efficiency in electronic systems.

The MC74LVXT4052DR2G is designed with ON Semiconductor's commitment to technical excellence, ensuring that the device provides high bandwidth with a minimal propagation delay. This makes it an excellent choice for analog signal switching in communication devices, test equipment, and data acquisition systems. Additionally, the device's high noise immunity and low power dissipation make it a reliable component in a broad array of applications.

For ease of integration into various designs, the MC74LVXT4052DR2G is offered in a space-saving SOIC-16 package. The pin configuration is designed to simplify the PCB layout, making it an ideal solution for designers looking to optimize board space without compromising on performance.

Key features of the MC74LVXT4052DR2G include:

  • Wide Operating Voltage Range (V<sub>CC): 2.7V to 3.6V
  • Low ON Resistance: 25 Ω (Typ) at V<sub>CC = 3.0V, I<sub>O = 10 mA
  • Low Crosstalk Between Switches
  • Fast Switching and Propagation Speeds
  • High Noise Immunity
  • Low Power Consumption
  • Lead-Free and RoHS Compliant

Whether you are developing a sophisticated communication system or a simple analog data routing application, the MC74LVXT4052DR2G from ON Semiconductor provides a reliable and efficient solution tailored to meet the demands of modern electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH DUAL SPST-NO 8MICROPAK
Lowest to $3.9117
ECAD model for FSA266L8X
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.7209
ECAD model for FSA1258L8X
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Lowest to $7.9854
ECAD model for ADG711BR
Analog Devices Inc.
IC CROSSPOINT SWIT TRPL 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG799GBCPZ-500RL7
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795GBCPZ-500RL7
Fairchild/ON Semiconductor
IC SWITCH SPST SC70-6
Need more? Email Us
ECAD model for FSA1157P6X
Fairchild/ON Semiconductor
IC SWITCH DUAL DPDT 16UMLP
Lowest to $0.7321
ECAD model for FSA2467UMX
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $2.3459
ECAD model for FSA4159L6X

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4890 $56.2350
280+ $0.4013 $112.3640
435+ $0.3888 $169.1280
600+ $0.3762 $225.7200
770+ $0.3637 $280.0490
1,035+ $0.3260 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention