EN
  • EN
  • DE

MICRF001BM

Part No MICRF001BM
Manufacturer Microchip Technology
Catalog RF Receivers
Description QwikRadiotm Receiver/Data Demodulator Advance Information | RF RCVR OOK 300MHZ-440MHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Frequency 300MHz ~ 440MHz
Sensitivity -95dBm
Data Rate (Maximum) 4.8kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Receiving Current 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 1223447-MICRF001BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF001BM CAD Model

Description

Introducing the MICRF001BM from Microchip Technology

The MICRF001BM is a state-of-the-art QwikRadio® receiver developed by the renowned Microchip Technology. This innovative product is designed to provide a high-performance solution for a variety of wireless applications. The MICRF001BM operates in the 300MHz to 440MHz frequency range, making it versatile for different regional standards and requirements.

Key Features of the MICRF001BM

  • High Sensitivity: With its exceptional sensitivity, the MICRF001BM ensures reliable signal reception even in environments with low signal strength.
  • Low Power Consumption: It is optimized for battery-powered applications, where power efficiency is crucial. The device offers a low current consumption that extends battery life.
  • Easy Integration: The compact surface-mount package allows for easy integration into various designs, saving space and reducing the need for complex circuitry.
  • Adjustable Data Rate: The MICRF001BM supports a wide range of data rates, providing flexibility to meet the needs of different communication protocols and applications.

Applications

The MICRF001BM is ideal for a broad spectrum of wireless applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Home automation and security systems
  • Wireless sensor networks
  • Telemetry and control applications

Quality and Support

Microchip Technology is known for its commitment to quality, and the MICRF001BM is no exception. Customers can expect robust performance and reliability. Additionally, Microchip provides comprehensive technical support, including datasheets, application notes, and design tools to assist in the development process.

Whether you're designing a new wireless system or upgrading an existing one, the MICRF001BM offers a perfect blend of performance, power efficiency, and ease of use. Its versatility and support make it a go-to choice for engineers and designers looking to create cutting-edge wireless solutions.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6972 $232.9236
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess