EN
  • EN
  • DE

FPP06R001

Part No FPP06R001
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FWRD FULL BRDG PROG EPM15 / Forward Converter, Full Bridge Switching Regulator IC Positive, Isolation Capable Programmable 5V 1 Output 40A EPM15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter, Full Bridge
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 12V
Current - Output 40A
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package EPM15
Supplier Device Package EPM15
Base Product Number FPP06
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 19
Win Source Part Number 1317257-FPP06R001
Ultra Librarian 3D Model Ultra Librarian FPP06R001 CAD Model

Description

Introducing the FPP06R001 - Robust Power MOSFET from ON Semiconductor

The FPP06R001 is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device has been engineered to cater to a wide range of power applications, making it a versatile component in any electronic enthusiast's arsenal.

With a robust design, the FPP06R001 offers outstanding performance and reliability. The MOSFET features a low on-resistance (R<sub>DS(on)) which ensures high efficiency in power conversion, making it ideal for high-performance switching applications. This characteristic is crucial for minimizing power losses and improving the overall efficiency of the system it's integrated into.

The device operates at a drain-to-source voltage (V<sub>DSS) of 600V, which allows it to handle high voltage applications with ease. This high voltage capacity is vital for systems that require a wide range of operating conditions, including industrial power supplies, motor drives, and lighting applications.

The FPP06R001 is also characterized by its fast switching speed, which is a critical attribute for reducing switching losses, especially in high-frequency power converters. This feature, combined with its low gate charge (Q<sub>G), makes the MOSFET an excellent choice for applications requiring efficient power management and rapid switching capabilities.

ON Semiconductor has designed the FPP06R001 with a TO-220 package, known for its thermal efficiency and mechanical robustness. The TO-220 packaging ensures that the device can dissipate heat effectively, which is essential for maintaining stability and longevity in high power and high-temperature environments.

Moreover, the FPP06R001 is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. By adhering to these standards, the MOSFET aligns with global efforts to reduce the use of hazardous materials in electronics.

In summary, the FPP06R001 from ON Semiconductor is a highly efficient, reliable, and environmentally friendly Power MOSFET that is suitable for a broad spectrum of power applications. Its superior electrical characteristics and robust package design make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7032 $60.3288
22+ $5.5000 $121.0000
33+ $5.3282 $175.8306
45+ $5.1563 $232.0335
58+ $4.9844 $289.0952
78+ $4.4688 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess