EN
  • EN
  • DE

LT3088EST#PBF

Part No LT3088EST#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0V to 34.5V 0.8A Automotive 4-Pin(3+Tab) SOT-223 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-261-4
Dropout Voltage 1.35 V
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Voltage 34.5 V
Min Current Limit 800 mA
Min Input Voltage 1.2 V
Min Operating Temperature -40 °C
Min Output Voltage 0 V
Mount Surface Mount
Number of Pins 3
Number of Regulators 1
Output Current 800 mA
Output Type Adjustable
Output Voltage 34.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1030567-LT3088EST#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3088EST#PBF CAD Model

Description

The LT3088EST#PBF is a robust, high-performance linear regulator designed by Linear Technology, which is now part of Analog Devices. This regulator stands out for its extended safe operating area (SOA) and its capability to deliver up to 800mA of continuous output current with a dropout voltage of only 350mV at full load. This makes it an ideal choice for sensitive electronic applications requiring a stable and reliable power supply.

One of the key features of the LT3088EST#PBF is its wide input voltage range, which spans from 1.2V to 36V, providing versatility in various power supply configurations. The output voltage is adjustable from 0V to 34.5V, which is achieved by a single resistor. This flexibility allows designers to tailor the output voltage to the specific needs of their application without the need for multiple regulators.

The LT3088EST#PBF employs an advanced architecture that includes current monitoring with programmable current limit and thermal shutdown features, enhancing the safety and reliability of the system it powers. Additionally, its internal protection circuitry guards against reverse battery, reverse current, and overcurrent scenarios.

Designed with a thermally enhanced surface mount package, the LT3088EST#PBF efficiently dissipates heat, which contributes to its stability and longevity. This regulator is suitable for a wide range of applications, including but not limited to power supplies for instrumentation, automotive, industrial, and portable devices that require precise voltage regulation under varying load conditions.

The product is also characterized by its low quiescent current, which makes it an excellent choice for battery-powered and energy-sensitive applications. Furthermore, the LT3088EST#PBF features a low noise output, which is crucial for applications involving sensitive RF or audio components that demand a noise-free power supply.

In summary, the LT3088EST#PBF from Linear Technology is a highly reliable and versatile linear regulator that offers excellent performance for a wide array of applications. Its robust design, coupled with its comprehensive feature set, ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6396 $53.1168
19+ $5.4479 $103.5101
29+ $5.2776 $153.0504
40+ $5.1074 $204.2960
51+ $4.9372 $251.7972
68+ $4.4264 $300.9952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess