EN
  • EN
  • DE

MICRF113YM6-TR

Part No MICRF113YM6-TR
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC XMITTER ASK QWIKRADIO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications ISM
Modulation or Protocol ASK
Data Rate (Max) 10 kbps
Power - Output 10dBm
Current - Transmitting 12.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension SOT-23-6
Win Source Part Number 003580-MICRF113YM6-TR
Ultra Librarian 3D Model Ultra Librarian MICRF113YM6-TR CAD Model

Description

Microchip Technology's MICRF113YM6-TR: A Cutting-Edge ASK/OOK RF Receiver IC

The MICRF113YM6-TR from Microchip Technology is a sophisticated Amplitude Shift Keying (ASK) and On-Off Keying (OOK) radio frequency (RF) receiver integrated circuit (IC) designed for seamless integration into a wide array of wireless communication applications. This device is tailored to operate within the 300 MHz to 450 MHz frequency range, making it an ideal choice for automotive remote keyless entry systems, garage door openers, and other remote control applications.

Encased in a compact SOT-23-6 package, the MICRF113YM6-TR is engineered for low-power consumption while maintaining high sensitivity and selectivity. It is particularly well-suited for battery-operated devices due to its low current draw in both active and standby modes. The IC's advanced design ensures reliable performance in the presence of interference and varying environmental conditions.

Key features of the MICRF113YM6-TR include:

  • High sensitivity (-114 dBm) for robust signal detection.
  • Low power consumption, with a supply voltage range of 2.2V to 3.8V, which is optimal for battery-powered applications.
  • Automatic gain control (AGC) that adapts to changing signal strengths, ensuring consistent performance.
  • Easy-to-use, with minimal external components required for operation, simplifying design and reducing system costs.
  • Analog RSSI output that provides a linear representation of the received signal strength, useful for signal quality assessment or antenna alignment.
  • Available in tape and reel packaging (designated by the 'TR' suffix), facilitating efficient pick and place manufacturing processes.

The MICRF113YM6-TR's robust feature set makes it an excellent solution for developers seeking a reliable and cost-effective RF receiver IC. Its versatility allows it to be used in a variety of applications where a simple and efficient wireless link is necessary. As with all Microchip products, this IC is supported by Microchip's outstanding customer service and technical support, ensuring that developers have the resources they need to bring their wireless products to market successfully.

Whether for consumer electronics, security systems, or industrial controls, the MICRF113YM6-TR from Microchip Technology stands out as a high-performance component that offers a blend of efficiency, reliability, and ease of integration.

You May Also Be Interested in

STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7406 $51.8420
165+ $0.6077 $100.2705
255+ $0.5887 $150.1185
355+ $0.5697 $202.2435
455+ $0.5507 $250.5685
610+ $0.4938 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,296 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess