EN
  • EN
  • DE
  • IT

Microchip ATSAMS70N21B-ANT

Part No Microchip ATSAMS70N21B-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000007-Microchip ATSAMS70N21B-ANT
Manufacturer Microchip
Category ARM Microcontrollers - MCU
Series SAM S70
Package LQFP-100
Voltage - I/O 3.3 V
Packaging Reel
Ultra Librarian 3D Model Ultra Librarian Microchip ATSAMS70N21B-ANT CAD Model

Description

Microchip ATSAMS70N21B-ANT - High-Performance Microcontroller

The ATSAMS70N21B-ANT is a state-of-the-art microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of the SAM S70 series, built around the high-performance 32-bit ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering enhanced computational power and efficiency.

With its extensive feature set, the ATSAMS70N21B-ANT is ideal for industrial applications, automotive systems, Internet of Things (IoT) devices, and complex control systems. It comes equipped with a comprehensive range of peripherals, including multi-channel direct memory access (DMA), a memory protection unit (MPU), and floating-point unit (FPU) for high-speed computing tasks.

The MCU boasts a large on-chip memory architecture, featuring up to 2MB of flash memory and 384KB of SRAM, ensuring ample space for application code and data storage. Additionally, its dual-bank flash memory supports safe and secure firmware upgrades, minimizing downtime and enhancing system reliability.

Connectivity is a strong suit of the ATSAMS70N21B-ANT, with interfaces such as dual CAN-FD for robust vehicle communication, high-speed USB Host and Device with on-chip PHY, Ethernet MAC, and multiple serial communication modules (USART, UART, SPI, I2C). These features allow seamless integration into a diverse range of electronic systems and ensure rapid data transfer and communication capabilities.

Security is also a priority for the ATSAMS70N21B-ANT, which includes hardware-based features to protect against threats. With its cryptographic module supporting AES and TRNG, secure boot, and unique ID for each chip, it provides a foundation for secure applications and prevents unauthorized access and software piracy.

In summary, the Microchip ATSAMS70N21B-ANT is a robust, high-performance microcontroller that offers a perfect blend of speed, memory, connectivity, and security, making it an excellent choice for engineers and developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess