EN
  • EN
  • DE

MPLAD30KP24AE3

Part No MPLAD30KP24AE3
Manufacturer Microchip Technology
Catalog OEM Souring
Description ESD Suppressors / TVS Diodes TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466619-MPLAD30KP24AE3
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 39.8V
Current - Peak Pulse (10/1000µs) 753A
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Ultra Librarian 3D Model Ultra Librarian MPLAD30KP24AE3 CAD Model

Description

The MPLAD30KP24AE3, developed by Microchip, is an advanced ESD Suppressors/TVS Diode designed to provide superior protection against electrostatic discharges (ESD), electrical fast transients (EFT), and other transient voltage events. This component is essential for preserving the integrity and functionality of electronic circuits in the face of sudden voltage spikes that could otherwise cause irreversible damage. With its robust design, the MPLAD30KP24AE3 is capable of handling significant energy transients, offering a safeguard to sensitive components within a wide array of electronic applications, from telecommunications and computing systems to automotive and consumer electronics. Its adoption ensures enhanced reliability and durability of electronic products, mitigating the risks associated with voltage transients. The design and performance of this TVS diode make it an indispensable part of any circuitry where electrical protection is a paramount concern, emphasizing its utility in high-reliability applications where component safety cannot be compromised.

You May Also Be Interested in

STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess