EN
  • EN
  • DE

MSC025SMA120B4

Part No MSC025SMA120B4
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS SJT N-CH 1200V 103A TO247  /  N-Channel 1200 V 103A (Tc) 500W (Tc) Through Hole TO-247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 103A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 31mOhm @ 40A, 20V
Vgs(th) (Max) @ Id 2.8V @ 3mA
Gate Charge (Qg) (Max) @ Vgs 232 nC @ 20 V
Vgs (Max) +23V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3020 pF @ 1000 V
Power Dissipation (Max) 500W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
Base Product Number MSC025
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 150-MSC025SMA120B4
Standard Package 1
Win Source Part Number 1094063-MSC025SMA120B4
Ultra Librarian 3D Model Ultra Librarian MSC025SMA120B4 CAD Model

Description

Microchip Technology MSC025SMA120B4 Silicon Carbide Power Module

The MSC025SMA120B4 is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to offer exceptional efficiency, reliability, and performance for high-power applications. This module is part of Microchip's comprehensive portfolio of power management solutions that address the needs of energy-conscious markets, including electric vehicles, industrial automation, renewable energy, and high-performance computing.

Key Features:

  • High-Efficiency SiC MOSFETs: The module is equipped with silicon carbide MOSFETs, which provide superior switching performance and higher efficiency compared to traditional silicon devices.
  • 1200V Blocking Voltage: With a blocking voltage of 1200V, the MSC025SMA120B4 is capable of handling high-voltage applications, ensuring safe and reliable operation under demanding conditions.
  • 25A Continuous Current Rating: This power module can sustain a continuous current of 25A, making it suitable for applications requiring high power density and thermal performance.
  • Low Inductance Design: The module features a low inductance design, minimizing switching losses and improving overall system efficiency.
  • Easy Integration: The MSC025SMA120B4 comes in a compact, surface-mountable package, allowing for straightforward integration into various circuit designs.

Applications:

The versatility of the MSC025SMA120B4 allows it to be used across a broad spectrum of applications, including but not limited to:

  • Electric vehicle (EV) powertrain systems
  • Renewable energy systems such as solar inverters and wind turbines
  • High-performance power supplies
  • Industrial motor drives and welding equipment

Why Choose MSC025SMA120B4?

Choosing the MSC025SMA120B4 for your power management needs ensures that you are leveraging the latest in silicon carbide technology for superior performance. Its high efficiency, robustness, and compact form factor make it an excellent choice for designers looking to improve their system's power density and reliability while reducing overall size and weight.

Microchip Technology's commitment to quality and innovation is reflected in the MSC025SMA120B4, providing engineers with a reliable and high-performing solution that meets the rigorous demands of modern power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8685 $56.6055
7+ $15.4819 $108.3733
11+ $14.9981 $164.9791
14+ $14.5143 $203.2002
18+ $14.0305 $252.5490
24+ $12.5790 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess