EN
  • EN
  • DE

MSL2166UBZ

Part No MSL2166UBZ
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080405-MSL2166UBZ
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSL2166UBZ CAD Model

Description

Introducing the Microchip MSL2166UBZ: A High-Performance Solution

The Microchip MSL2166UBZ is a state-of-the-art integrated circuit designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is engineered to meet the rigorous demands of modern electronic applications, providing a reliable and efficient performance that Microchip's customers have come to expect.

Key Features

  • Advanced Technology: The MSL2166UBZ is built using cutting-edge technology that ensures high-speed operation and robust performance in a variety of applications.
  • Energy Efficient: With power consumption being a critical factor in electronic design, this product boasts impressive energy efficiency, contributing to longer battery life and reduced power costs in end-use applications.
  • Compact Design: The compact footprint of the MSL2166UBZ makes it an ideal choice for space-constrained applications, without compromising on functionality or performance.
  • High Reliability: Microchip's commitment to quality means the MSL2166UBZ is manufactured to the highest standards, ensuring reliability and longevity in the field.
  • Easy Integration: The device is designed for easy integration into a wide range of electronic systems, simplifying the design process for engineers and developers.

Applications

The versatility of the MSL2166UBZ allows it to be used across a diverse array of industries and applications. Whether it's in consumer electronics, automotive systems, industrial controls, or communication devices, this product provides the performance and reliability required for today's complex electronic environments.

About Microchip Technology

Microchip Technology is a global leader in providing smart, connected, and secure embedded control solutions. Their products range from microcontrollers and analog ICs to connectivity and security solutions, serving over 120,000 customers across the industrial, automotive, consumer, aerospace and defense, communications, and computing markets.

For more information about the MSL2166UBZ or to place an order, visit Microchip Technology's official website or contact their sales representatives. With the MSL2166UBZ, power your designs with the quality and reliability that only Microchip can provide.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess