EN
  • EN
  • DE

MT9074AP1

Part No MT9074AP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Transceiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 200mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Base Product Number MT9074
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645268-MT9074AP1
Ultra Librarian 3D Model Ultra Librarian MT9074AP1 CAD Model

Description

The MT9074AP1 from Microchip Technology is a highly integrated device designed to meet the needs of complex communication systems. This product is part of Microchip's extensive range of networking and telecommunication solutions, providing reliable performance and advanced features for a variety of applications.

Key Features

  • High Integration: The MT9074AP1 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Performance: Designed for high-speed data transmission, this device ensures fast and efficient communication, making it suitable for demanding applications that require robust data handling capabilities.
  • Compatibility: With its versatile interface options, the MT9074AP1 can easily be integrated into various system architectures, ensuring compatibility with a wide range of existing and new designs.
  • Low Power Consumption: The device is engineered to operate with minimal power usage, making it ideal for applications where energy efficiency is a priority, such as portable or remote systems.
  • Reliability: Microchip Technology's commitment to quality means that the MT9074AP1 is built to deliver consistent performance over its operational lifespan, even in challenging environmental conditions.

Applications

The MT9074AP1 is suitable for various applications in the telecommunications sector, including but not limited to, high-speed networking equipment, broadband access systems, and advanced communication infrastructure. Its adaptability and high performance make it an excellent choice for system developers looking to create or upgrade their communication solutions.

Technical Specifications

For detailed technical specifications, it is recommended to consult the Microchip Technology datasheet for the MT9074AP1. The datasheet will provide in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3135 $96.6270
3+ $39.6418 $118.9254
4+ $38.4030 $153.6120
6+ $37.1642 $222.9852
7+ $35.9254 $251.4778
10+ $32.2090 $322.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess