EN
  • EN
  • DE
  • IT

MTCH105T-I/ST

Part No MTCH105T-I/ST
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 14TSSOP  /  Capacitive Touch Buttons 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Package Tape & Reel
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
LED Driver Channels Up to 5
Interface Open Drain
Voltage - Supply 2.05V ~ 3.6V
Current - Supply 80mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MTCH105
Other Names MTCH105T-I/STDKR,MTCH105T-I/STCT,MTCH105T-I/ST,MTCH105T-I/STTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261004-MTCH105T-I/ST
Ultra Librarian 3D Model Ultra Librarian MTCH105T-I/ST CAD Model

Description

Product Overview: MTCH105T-I/ST

The MTCH105T-I/ST is a state-of-the-art touch controller IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is specifically engineered to offer a seamless and responsive touch interface for a wide range of applications, from consumer electronics to industrial control panels.

Key Features

  • Capacitive Touch Sensing: The MTCH105T-I/ST employs advanced capacitive sensing technology that allows for highly sensitive and accurate touch detection, ensuring a smooth user experience.
  • Five-Channel Support: With support for up to five touch inputs, this controller is versatile and can be used for simple touch buttons or more complex touch interfaces.
  • Robust Noise Immunity: Designed to withstand environmental noise, the MTCH105T-I/ST ensures reliable operation in various conditions, reducing false touches and enhancing the user interface.
  • Low Power Consumption: Microchip Technology has optimized this IC for low power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Easy Integration: The compact TSSOP-14 package allows for straightforward integration into existing designs, minimizing the need for extensive redesigns or additional components.
  • Adjustable Sensitivity: Developers can fine-tune the sensitivity to match the specific needs of their application, allowing for customization and flexibility in design.

Applications

The MTCH105T-I/ST is suitable for a vast array of applications, including but not limited to:

  • Consumer electronics such as smart home devices, remote controls, and gaming consoles
  • Industrial control panels and automation systems
  • Automotive interfaces, such as touch-based controls on dashboards
  • Medical devices that require clean and touch-sensitive interfaces
  • Portable devices where power efficiency and compact design are necessary

Technical Specifications

The MTCH105T-I/ST operates within a temperature range of -40°C to +85°C, ensuring reliability across various environments. It is also compliant with RoHS and Green standards, reflecting Microchip Technology's commitment to environmental sustainability.

In conclusion, the MTCH105T-I/ST from Microchip Technology is a versatile and reliable touch controller IC that offers a combination of performance, power efficiency, and ease of use, making it an excellent choice for developers looking to enhance the touch interface of their products.

You May Also Be Interested in

Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8502 $51.3036
43+ $2.3387 $100.5641
67+ $2.2656 $151.7952
92+ $2.1925 $201.7100
118+ $2.1194 $250.0892
158+ $1.9002 $300.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess