Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver CMOS PWM 10-UDFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-UDFN (3x3)
Family Name MTD6505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MTD6505TENA, MTD6505T-E/NACT, MTD6505T-E/NADKR, MTD6505T-E/NATR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886418-MTD6505T-E/NA
Ultra Librarian 3D Model Ultra Librarian MTD6505T-E/NA CAD Model

Description

The MTD6505T-E/NA is a cutting-edge, full-bridge motor driver from Microchip Technology, designed to drive a single-phase brushless DC (BLDC) fan or motor. This high-performance device is an ideal choice for applications that require efficient and reliable motor control, such as in personal computers, home appliances, and cooling fans.

Key Features

  • Simple Control Interface: The MTD6505T-E/NA features a straightforward control interface that enables easy operation, with minimal external components required. This simplifies the design and reduces the overall system cost.
  • Integrated Power MOSFETs: The device comes with built-in high-voltage power MOSFETs that can handle continuous motor currents, ensuring robust and efficient performance.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing the flexibility to support various system requirements and ensuring compatibility with a wide range of power sources.
  • High Efficiency: The MTD6505T-E/NA is designed for energy efficiency, which is critical for battery-powered applications and helps to reduce thermal issues.
  • Protection Features: The motor driver includes several protection features such as overcurrent protection, thermal shutdown, undervoltage lockout, and lockup protection, which safeguard the device and the motor from potential damage.
  • Compact Package: Offered in a small 8-pin TDFN package, the MTD6505T-E/NA saves valuable board space and is suitable for compact electronic assemblies.

Applications

The MTD6505T-E/NA is versatile and can be used in a variety of applications that require precision motor control. Its high efficiency and protective features make it an excellent choice for fan control in personal computers, servers, and networking equipment. Additionally, its robust design is suitable for home appliances, medical equipment, and other consumer electronics that utilize BLDC motors.

With its combination of performance, ease of use, and compact form factor, the MTD6505T-E/NA by Microchip Technology stands out as a superior motor control solution for designers looking to enhance their applications with reliable and efficient BLDC motor operation.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2909
ECAD model for DRV8811PWPR
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C
Texas Instruments
Need more? Email Us
ECAD model for DRV8811PWR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to $1.9298
ECAD model for DRV8711DCPR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.6036 $75.6216
13+ $10.3411 $134.4343
20+ $10.0176 $200.3520
27+ $9.6955 $261.7785
35+ $9.3722 $328.0270
47+ $8.4019 $394.8893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,970 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention