EN
  • EN
  • DE

NX9548ILQ-TR

Part No NX9548ILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 7A 32VQFN / Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 7A 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.75V
Voltage - Output (Max) 5V
Current - Output 7A
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number NX9548
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NX9548CMTR-ND,NX9548ILQ-TRDKR,NX9548CMTRCT-ND,NX9548CMTRCT,NX9548CMTR,NX9548CMTRDKR-ND,NX9548ILQ-TRCT,NX9548CMTR-,NX9548CMTRDKR
Standard Package 3,000
Win Source Part Number 1320775-NX9548ILQ-TR
Ultra Librarian 3D Model Ultra Librarian NX9548ILQ-TR CAD Model

Description

Microchip Technology NX9548ILQ-TR Overview

The NX9548ILQ-TR is a state-of-the-art integrated circuit (IC) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications in the electronics industry, including automotive systems, industrial controls, smart home devices, and more.

Key Features

  • High Performance: The NX9548ILQ-TR is built to deliver robust performance with high reliability, ensuring that it meets the stringent requirements of the most demanding applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this IC, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers superior functionality and integration, which can help reduce the overall system cost and complexity.
  • Compact Design: The small footprint of the NX9548ILQ-TR allows for its use in space-constrained applications without sacrificing performance or features.

Applications

The versatility of the NX9548ILQ-TR makes it suitable for a broad spectrum of applications. Its reliability and efficiency make it particularly well-suited for:

  • Automotive electronics such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial automation systems, including programmable logic controllers (PLCs) and motor control centers.
  • Consumer electronics, especially in smart home devices like thermostats, security systems, and lighting controls.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The NX9548ILQ-TR is manufactured to the highest standards and is backed by Microchip's comprehensive technical support and service. Customers can rely on Microchip's global network for design assistance, development tools, and timely product support.

Conclusion

The NX9548ILQ-TR from Microchip Technology represents a blend of performance, power efficiency, and compact design. It is an excellent choice for designers looking to incorporate a reliable, high-performance IC into their next-generation electronic products. With its wide range of applications and backed by Microchip's renowned support, the NX9548ILQ-TR is set to be a valuable component in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess