EN
  • EN
  • DE
  • IT

PIC10F200-E/OT

Part No PIC10F200-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348474-PIC10F200-E/OT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F200-E/OT CAD Model

Description

Microchip Technology PIC10F200-E/OT Microcontroller

The Microchip Technology PIC10F200-E/OT is a high-performance microcontroller (MCU) that belongs to Microchip's extensive range of PIC microcontrollers. This MCU is designed to cater to a wide array of applications, from simple to complex, with a focus on ease of use, efficiency, and flexibility. Its compact size and low-power consumption make it an ideal choice for space-constrained and power-sensitive applications.

At the heart of the PIC10F200-E/OT is an 8-bit processor with a maximum CPU speed of 4 MHz, which is capable of executing most instructions in just a few microseconds. This microcontroller comes in a tiny 6-pin SOT-23 package, making it one of the smallest MCUs available on the market, perfect for designs where space is at a premium.

With 384 bytes of on-chip flash memory, the PIC10F200-E/OT provides enough space for small to medium-sized applications. The flash memory technology allows for easy reprogramming and updating of the application firmware, ensuring a flexible and future-proof solution for various end products. Additionally, it includes 16 bytes of data RAM and a 8-level hardware stack, which is essential for handling interrupts and subroutine calls within complex applications.

This microcontroller also features an integrated 4-channel 8-bit Analog-to-Digital Converter (ADC), which allows for the direct measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. The MCU's I/O options include general-purpose input/output (GPIO) pins that can be configured to interface with other digital devices or to read digital signals.

The PIC10F200-E/OT operates at a voltage range of 2.0V to 5.5V, allowing for compatibility with both TTL and CMOS logic levels and making it versatile for use in various power environments. Its low power consumption modes, such as sleep and idle modes, help to further conserve power, which is critical for battery-operated devices.

Overall, the Microchip Technology PIC10F200-E/OT microcontroller is a robust, small-footprint solution that offers the right balance of performance and features for a multitude of embedded system applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess