EN
  • EN
  • DE

PIC10F200T-I/MC

Part No PIC10F200T-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Data RAM Size 16 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x3)
Win Source Part Number 061652-PIC10F200T-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC10F200T-I/MC CAD Model

Description

Microchip Technology's PIC10F200T-I/MC Microcontroller

The PIC10F200T-I/MC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require a compact, yet powerful solution. This microcontroller is part of the PIC10F family, which is renowned for its simplicity and effectiveness in handling a wide range of tasks. The PIC10F200T-I/MC is particularly suitable for automation systems, consumer electronics, and various other low-power applications.

This MCU comes in a 8-pin SMD package, making it ideal for space-constrained designs. It operates on a wide voltage range from 2.0V to 5.5V, which allows for flexibility in different power environments and battery-operated applications. The PIC10F200T-I/MC features a 33 instruction, 12-bit wide architecture with two-level deep hardware stack, which ensures efficient handling of interrupts and subroutine calls within your application.

With 256 words of Flash program memory and 16 bytes of data RAM, this microcontroller provides enough space for small to medium complexity programs. The device also includes an 8-bit timer and a watchdog timer, which help in managing time-critical operations and system integrity respectively. Additionally, the MCU features a 4-channel 8-bit Analog-to-Digital Converter (ADC), expanding its capabilities in sensor interfacing and data acquisition tasks.

The PIC10F200T-I/MC supports a maximum internal oscillator frequency of 4 MHz, which can be calibrated to ±1%. This internal oscillator feature eliminates the need for external clock components, thus reducing the overall bill of materials cost. Moreover, the device is capable of In-Circuit Serial Programming™ (ICSP™) via two pins, simplifying the development and firmware update processes.

For developers, Microchip provides comprehensive support including development tools, software libraries, and extensive documentation. This ensures a seamless integration of the PIC10F200T-I/MC into your project. Whether you're developing a simple LED controller or a sophisticated sensor interface, the PIC10F200T-I/MC offers the reliability and performance expected from a leading semiconductor manufacturer like Microchip Technology.

In summary, the PIC10F200T-I/MC is a versatile and cost-effective microcontroller choice for designers looking to add intelligence to their compact embedded systems, without compromising on performance or power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess