EN
  • EN
  • DE

PTH05010WAS

Part No PTH05010WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-3.6V 54W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PTH05010W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 10-SMD Module
Size / Dimension 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 54W
Win Source Part Number 145298-PTH05010WAS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH05010WAS CAD Model

Description

The PTH05010WAS is a high-performance, 15-A rated, non-isolated power module from Texas Instruments.

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage Range: 0.8V to 3.6V
  • Auto-Track Sequencing: Yes
  • Efficiency: Up to 95%
  • On/Off Inhibit: Yes
  • Differential Remote Sense Lines: Yes
  • Over-Current Protection: Yes
  • Over-Temperature Protection: Yes

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5330 $59.0660
5+ $24.2323 $121.1615
7+ $23.4750 $164.3250
9+ $22.7177 $204.4593
12+ $21.9605 $263.5260
16+ $19.6887 $315.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess