Microchip Technology's PIC10F204T-I/OTG
The PIC10F204T-I/OTG is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular MCU is part of the PIC10F2xx family and is renowned for its small size, low power consumption, and versatility, making it an ideal choice for a wide range of applications.
Key Features:
- Flash Memory: The PIC10F204T-I/OTG comes with 512 words of flash memory, providing ample space for small to medium-sized applications.
- RAM: It includes 24 bytes of RAM, ensuring smooth operation and data handling for your applications.
- EEPROM: This MCU does not include an EEPROM.
- I/O Pins: It offers 4 input/output pins, which can be configured according to the needs of your project.
- Speed: The device operates at a maximum frequency of 4 MHz, delivering the performance required for a variety of tasks.
- Operating Voltage: The operating voltage range is between 2.0V and 5.5V, making it suitable for battery-operated and portable devices.
- Temperature Range: This MCU can operate within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- Packaging: It is available in a SOT-23-6 package, which is ideal for space-constrained applications.
Applications:
The PIC10F204T-I/OTG is designed for applications that require a small footprint and low power consumption. This includes, but is not limited to:
- Wearable devices
- Portable medical devices
- Small home appliances
- Security systems
- Automotive applications
- Industrial controls
With its compact design and robust feature set, the PIC10F204T-I/OTG MCU is a great choice for designers looking to add intelligence to their compact devices without compromising on power efficiency or performance.
For more information, datasheets, and support, visit the Microchip Technology website or contact their sales and support team.