EN
  • EN
  • DE

PIC12C508T-04I/SM

Part No PIC12C508T-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 1088138-PIC12C508T-04I/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508T-04I/SM CAD Model

Description

Microchip Technology PIC12C508T-04I/SM

The PIC12C508T-04I/SM is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient operation. This microcontroller is part of the PIC12C family, which is well-known for its ease of use and reliability in various electronic systems. The PIC12C508T-04I/SM comes in a small-outline 8-pin surface-mount package, making it ideal for space-constrained applications.

Featuring a high-performance RISC CPU, the PIC12C508T-04I/SM provides excellent computational speed and the capability to handle complex tasks with ease. It operates at a speed of 4 MHz, which is ample for a wide range of low-power and real-time applications. The microcontroller's architecture is designed to minimize power consumption while maximizing functionality, making it suitable for battery-operated and portable devices.

With 768 bytes of programmable read-only memory (EPROM), the PIC12C508T-04I/SM offers enough space for small to medium-sized applications. It also includes 25 bytes of data RAM and 12 bytes of EEPROM, which can be used for data storage and retrieval during operation. This microcontroller does not require an external oscillator, as it includes an internal 4 MHz oscillator, further reducing the component count and system complexity.

The device features a wide operating voltage range of 2.5V to 5.5V, allowing it to be used in environments with variable power supplies. Additionally, it has several built-in peripherals, such as a watchdog timer, power-on reset, and device reset timer, which contribute to the system's stability and robustness.

For those looking to develop with the PIC12C508T-04I/SM, Microchip Technology provides comprehensive support, including development tools, software libraries, and documentation. This ensures a smooth development process, from prototyping to final product deployment. The microcontroller is suitable for a variety of applications, including automotive systems, consumer electronics, industrial controls, and IoT devices, making it a versatile choice for designers and engineers.

In summary, the PIC12C508T-04I/SM from Microchip Technology is a compact, efficient, and feature-rich microcontroller that is perfect for a broad range of embedded applications where size, power consumption, and reliability are critical.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess