EN
  • EN
  • DE

PIC12C509-04I/P

Part No PIC12C509-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP / PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 41 x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12C509
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC12C509-04I/P-NDR
Standard Package 60
Win Source Part Number 1084886-PIC12C509-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12C509-04I/P CAD Model

Description

Microchip Technology PIC12C509-04I/P Microcontroller

The Microchip Technology PIC12C509-04I/P is a high-performance, fully-static, 8-bit CMOS microcontroller packed with versatile features and powerful peripherals, designed for a wide range of applications. This compact and efficient MCU is ideal for embedded systems that require low power consumption, small form factor, and high reliability.

Key Features:

  • Core: The PIC12C509-04I/P is equipped with a baseline 12-bit instruction set architecture, which provides efficient instruction execution, with a typical instruction cycle time of 200 ns at 20 MHz, or 1 µs at 4 MHz, the device's nominal frequency.
  • Program Memory: It boasts 1.5K words of on-board, one-time programmable (OTP) program memory, which is sufficient for simple control tasks and routines.
  • I/O Ports: This microcontroller includes 6 general-purpose I/O pins that allow interfacing with external circuits and modules. The high current sink/source capability of these pins makes them suitable for directly driving LEDs or small relays.
  • Internal Oscillator: An on-chip oscillator eliminates the need for external clock components, thus reducing system cost and complexity. The oscillator can be configured for various clock speeds, providing flexibility in power and speed optimization.
  • Power-Saving Features: With power-saving sleep mode, watchdog timer, and code protection features, the PIC12C509-04I/P ensures reliable operation with minimal power usage, making it an excellent choice for battery-powered and portable applications.
  • Package: The device is offered in a PDIP (Plastic Dual In-line Package) with 8 pins, which is widely used and easy to handle for prototyping and small-scale production.

Applications:

Thanks to its small size and low power consumption, the PIC12C509-04I/P is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Personal Gadgets

Overall, the Microchip PIC12C509-04I/P microcontroller offers an excellent balance of performance, power efficiency, and versatility, making it a go-to choice for designers and hobbyists alike who need a reliable MCU for their compact projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess