EN
  • EN
  • DE

PIC12C509A-04E/SN

Part No PIC12C509A-04E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 061660-PIC12C509A-04E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C509A-04E/SN CAD Model

Description

Microchip Technology's PIC12C509A-04E/SN Microcontroller

The PIC12C509A-04E/SN is a highly versatile and powerful 8-bit microcontroller designed and manufactured by Microchip Technology. This compact, single-chip solution is ideal for a wide range of applications, from simple to complex embedded systems. Its small size, coupled with its robust feature set, makes it perfect for applications where space is at a premium and high performance is required.

The PIC12C509A-04E/SN comes in a 8-pin SOIC package, offering a streamlined form factor for surface-mounted technology (SMT) applications. It operates at a speed of 4 MHz, providing a balanced trade-off between power consumption and processing capability. The device includes 1.5 KB of on-board program memory, which is ample space for many control applications and can be easily programmed using Microchip's MPLAB development environment.

Among its various features, the PIC12C509A-04E/SN boasts 41 bytes of data RAM and 6 I/O pins, allowing for sufficient interfacing with peripherals and external devices. Its low power consumption makes it suitable for battery-operated devices, and its wide operating voltage range of 2.5V to 5.5V provides flexibility in power supply design.

The microcontroller also includes an on-chip oscillator, power-on reset, watchdog timer, and brown-out detection, which contribute to the stability and reliability of the system without the need for additional external components. Moreover, the PIC12C509A-04E/SN supports a variety of power-saving modes, making it an excellent choice for portable and power-sensitive applications.

For developers, the PIC12C509A-04E/SN is supported by Microchip's comprehensive development tools, including compilers, simulators, and programmers, which facilitate rapid development and debugging of applications. Additionally, Microchip provides extensive documentation and application notes to assist designers in getting the most out of this microcontroller.

In summary, the PIC12C509A-04E/SN from Microchip Technology is a powerful, compact, and energy-efficient microcontroller that is well-suited for a multitude of embedded system applications. Its combination of features and support make it an ideal choice for designers looking to create sophisticated systems in a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9620 $51.5060
31+ $3.2509 $100.7779
48+ $3.1493 $151.1664
66+ $3.0477 $201.1482
85+ $2.9461 $250.4185
114+ $2.6413 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess