EN
  • EN
  • DE

PIC12C671-04/P

Part No PIC12C671-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 061662-PIC12C671-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C671-04/P CAD Model

Description

Product Overview: PIC12C671-04/P from Microchip Technology

The PIC12C671-04/P is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology, a leader in the provision of smart, connected, and secure embedded control solutions. This microcontroller is designed to handle a wide range of applications in the consumer, automotive, and industrial markets due to its versatility and reliability.

Featuring a compact form factor in a PDIP (Plastic Dual In-line Package), the PIC12C671-04/P offers a robust set of features. It comes equipped with a powerful PIC architecture that provides the flexibility of a programmable microcontroller with the power and ease-of-use typically found only in specific-purpose devices.

Key Features:

  • Memory: The device includes 1K words of FLASH program memory, providing ample space for application code, and 128 bytes of EEPROM data memory for non-volatile storage.
  • Speed: This microcontroller operates at a speed of 4 MHz, delivering the performance necessary for a variety of time-sensitive tasks.
  • I/O Ports: It offers 6 I/O pins, which can be configured for a variety of interface options, allowing for flexible connection to peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit, 4-channel ADC allows the microcontroller to interface directly with analog sensors and devices.
  • Timer Modules: The PIC12C671-04/P comes with an 8-bit timer and a watchdog timer, which help in managing time-critical operations and system integrity monitoring.
  • Power Management: With its low-power consumption modes, the microcontroller is ideal for battery-powered and power-sensitive applications.
  • In-Circuit Serial Programming™ (ICSP™): The device supports ICSP, enabling the microcontroller to be programmed after being placed in a circuit, enhancing flexibility and reducing development time.

Applications:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Home appliances
  • Security systems

The PIC12C671-04/P is a testament to Microchip's commitment to providing innovative and adaptable products that meet the needs of a rapidly evolving electronics industry. Whether you're developing a simple prototype or a complex system, this microcontroller is designed to streamline your development process and bring reliability and power to your end product.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9667 $59.6670
24+ $4.8960 $117.5040
37+ $4.7436 $175.5132
51+ $4.5900 $234.0900
66+ $4.4375 $292.8750
88+ $3.9778 $350.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess