EN
  • EN
  • DE

PIC12C671-04E/SM

Part No PIC12C671-04E/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 061664-PIC12C671-04E/SM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C671-04E/SM CAD Model

Description

Microchip Technology PIC12C671-04E/SM

The Microchip Technology PIC12C671-04E/SM is a highly versatile and powerful 8-bit microcontroller that blends robust functionality with space-saving packaging. Designed for a broad range of applications, this microcontroller is an ideal choice for designers looking to implement intelligent features into compact devices without compromising on performance.

Key Features

  • Core Processor: The PIC12C671-04E/SM is built around PIC's reliable 12C core, known for its efficiency in handling instructions and overall stability.
  • Program Memory: It comes with 1 KB of on-chip program memory, allowing for the storage of complex routines and software logic.
  • EEPROM Data Memory: With 128 bytes of EEPROM, this microcontroller provides non-volatile storage for critical data, ensuring that information is retained even after power cycles.
  • Speed: Operating at a clock speed of 4 MHz, the PIC12C671-04E/SM is capable of executing instructions swiftly, contributing to responsive and efficient system performance.
  • I/O Pins: It offers 6 input/output pins, which can be programmed to handle a variety of functions such as digital input, digital output, or analog-to-digital conversions.
  • Analog-to-Digital Converter: The integrated 8-bit ADC allows for the direct interfacing with analog sensors and transducers, simplifying the design of mixed-signal applications.
  • Power Efficiency: This microcontroller is designed for low-power consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Package: The PIC12C671-04E/SM comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The PIC12C671-04E/SM microcontroller is adept at serving a multitude of industries and applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

With its combination of power, flexibility, and compact form factor, the Microchip Technology PIC12C671-04E/SM is a go-to microcontroller for engineers and designers aiming to create sophisticated and reliable products in today's competitive market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess