EN
  • EN
  • DE

PIC12CE674-10/P

Part No PIC12CE674-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 16 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12CE674
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12CE674-10/P-NDR
Standard Package 60
Win Source Part Number 1319196-PIC12CE674-10/P
Ultra Librarian 3D Model Ultra Librarian PIC12CE674-10/P CAD Model

Description

Microchip Technology PIC12CE674-10/P Microcontroller

The PIC12CE674-10/P is a powerful 8-bit microcontroller from Microchip Technology, designed to provide a versatile and cost-effective solution for a wide range of embedded applications. This compact, yet feature-rich MCU is part of the popular PIC family known for its ease of use, reliability, and efficiency in processing and control tasks.

Key Features:

  • CPU: The PIC12CE674-10/P is built around a high-performance RISC CPU, which provides a maximum clock speed of 10 MHz, ensuring swift execution of instructions and optimal control for time-sensitive tasks.
  • Memory: It comes equipped with 1.75KB of program memory and 128 bytes of data RAM, allowing for the storage and manipulation of instructions and data within a single chip.
  • EEPROM: A notable feature of this microcontroller is its 128 bytes of integrated EEPROM memory, which allows for data retention even after power is cycled, making it ideal for non-volatile storage applications.
  • I/O Ports: The device offers 6 general-purpose I/O pins, providing flexibility for interfacing with external peripherals such as sensors, actuators, and communication devices.
  • Timer: An 8-bit timer is included, which can be used for timing and counting applications, as well as for generating accurate time delays.
  • Power Management: The PIC12CE674-10/P supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-powered and portable devices. Additionally, it features power-saving modes such as sleep and idle, helping to reduce power consumption when the MCU is not in active use.
  • Package: The microcontroller is available in a compact 8-pin PDIP package, which is ideal for space-constrained applications.

Applications:

The PIC12CE674-10/P is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control systems
  • Home automation
  • Security systems
  • Small-scale robotics

With its blend of performance, memory options, and power efficiency, the PIC12CE674-10/P from Microchip Technology is an excellent choice for designers looking to optimize their embedded systems while maintaining a balance between functionality and cost.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess