EN
  • EN
  • DE

SCH3223I-7U-TR

Part No SCH3223I-7U-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC, RESET GENE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications I/O Controller
Core Processor 8024 Keyboard Controller
Interface LPC, Serial, UART
Number of I/O 19
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFBGA
Supplier Device Package 64-WFBGA (6x6)
Base Product Number SCH3223
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264983-SCH3223I-7U-TR
Ultra Librarian 3D Model Ultra Librarian SCH3223I-7U-TR CAD Model

Description

SCH3223I-7U-TR from Microchip Technology

The SCH3223I-7U-TR is a cutting-edge Super I/O controller developed by the renowned Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is specifically designed to provide a multitude of I/O functionalities, making it an indispensable component for modern PC-based embedded systems.

At the heart of the SCH3223I-7U-TR lies a versatile interface that includes a keyboard controller, a mouse controller, a floppy disk drive controller, and multiple serial/parallel ports. These features enable the device to connect and manage various peripherals, ensuring seamless communication and operation within a system.

The SCH3223I-7U-TR is offered in a 7x7 mm 48-VQFN package, a compact form factor that is ideal for space-constrained applications. It operates with a supply voltage in the range of 3.0V to 3.6V, providing flexibility in different system designs. Additionally, it supports an industrial temperature range, making it robust enough for operation in extreme environments.

One of the key advantages of the SCH3223I-7U-TR is its high level of integration. By combining multiple I/O functions into a single chip, it reduces the component count, saves board space, and ultimately lowers overall system costs. Moreover, it is designed to be compatible with legacy software, which allows for easy integration into existing systems without the need for extensive software redevelopment.

The SCH3223I-7U-TR is also available in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes, making it suitable for high-volume production environments.

In summary, the SCH3223I-7U-TR from Microchip Technology is a high-performance Super I/O controller that combines multiple I/O functions, robust performance, and a compact package. It is an ideal choice for designers looking to enhance the connectivity and control capabilities of their embedded systems while maintaining cost-effectiveness and reliability.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess