EN
  • EN
  • DE

PIC12F1501-I/MS

Part No PIC12F1501-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 061671-PIC12F1501-I/MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F1501-I/MS CAD Model

Description

Microchip Technology's PIC12F1501-I/MS

The PIC12F1501-I/MS from Microchip Technology is a compact, high-performance microcontroller that is part of Microchip's extensive range of 8-bit PIC microcontrollers. Designed with versatility in mind, this microcontroller is ideal for a broad array of applications, from consumer electronics to industrial control systems.

Operating within a voltage range of 2.3V to 5.5V, the PIC12F1501-I/MS features a 14-pin MSOP (Micro Small Outline Package) which offers a space-saving footprint while still providing ample I/O options for interfacing with other components. Its enhanced mid-range core with 49 Instruction, 16 Stack Levels comes with a 7.5KB of program memory and 256 bytes of RAM, ensuring sufficient space and speed for complex algorithms and data processing tasks.

One of the standout features of the PIC12F1501-I/MS is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it perfect for sensor interfacing and data acquisition tasks. Additionally, the device includes two PWM modules, complementing its use in control applications where accurate pulse width modulation is crucial.

For communication, the device supports I2C, SPI, and UART protocols, allowing for easy integration into existing systems and facilitating communication with other microcontrollers, sensors, and peripheral devices. Its Complementary Waveform Generator (CWG) and Numerically Controlled Oscillator (NCO) modules enable sophisticated control and waveform generation capabilities.

The PIC12F1501-I/MS is also equipped with various safety and power-saving features, including Brown-out Reset, Power-on Reset, and a programmable watchdog timer, ensuring reliable operation under diverse conditions. The device is characterized for operation from -40°C to +85°C, guaranteeing performance in extreme environments.

In summary, Microchip's PIC12F1501-I/MS is a powerful, versatile microcontroller that offers a rich set of features in a compact package, suitable for a wide range of applications where space, power efficiency, and functionality are key considerations.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5435 $54.0225
80+ $1.2665 $101.3200
125+ $1.2269 $153.3625
170+ $1.1874 $201.8580
220+ $1.1478 $252.5160
295+ $1.0290 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess