EN
  • EN
  • DE
  • IT

PIC12F519T-I/MC

Part No PIC12F519T-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-DFN (2x3)
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name PIC12F519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F519T-I/MCTR, PIC12F519T-I/MCDKR, PIC12F519T-I/MCCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889333-PIC12F519T-I/MC
Ultra Librarian 3D Model Ultra Librarian PIC12F519T-I/MC CAD Model

Description

The PIC12F519T-I/MC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This 8-bit microcontroller is based on Microchip's PIC architecture and is ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • Core: The device features a powerful 8-bit PIC processor with a maximum operating speed of 20 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 1.5 KB of flash program memory and 41 bytes of data RAM, suitable for small to medium complexity applications.
  • I/O Pins: The MCU offers 6 general-purpose I/O pins, allowing for flexible interfacing with external peripherals and sensors.
  • Timers: An 8-bit timer and a watchdog timer are included, which are essential for time-related operations and system reliability.
  • Analog-to-Digital Converter (ADC): The presence of a 4-channel 8-bit ADC enables the MCU to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, catering to low-power and battery-operated applications.
  • Temperature Range: The device is designed to function across an industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC12F519T-I/MC comes in a 8-pin QFN package, which is highly space-efficient and suitable for compact PCB layouts.

Applications:

The versatility of the PIC12F519T-I/MC makes it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Portable devices
  • Small home appliances
  • Security systems
  • Health and fitness devices

With its robust feature set and Microchip's commitment to quality, the PIC12F519T-I/MC is a reliable and cost-effective choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess