EN
  • EN
  • DE
  • IT

PIC12F609T-I/MF

Part No PIC12F609T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Data RAM Size 64 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN-EP (3x3)
Win Source Part Number 045813-PIC12F609T-I/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F609T-I/MF CAD Model

Description

Microchip Technology's PIC12F609T-I/MF Microcontroller

The PIC12F609T-I/MF is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC12F family, known for its compact size, power efficiency, and versatility, making it an ideal choice for projects where space and power consumption are critical considerations.

Key Features:

  • Core: The MCU features a powerful 8-bit PIC architecture that provides a perfect balance between functionality and simplicity, allowing for easy integration into various designs.
  • Memory: It comes with 1.75 KB of Flash program memory and 128 bytes of RAM, ensuring sufficient space for small to medium complexity programs.
  • Speed: With an operating speed of up to 20 MHz, the PIC12F609T-I/MF can perform tasks quickly, making it suitable for time-sensitive applications.
  • I/O Pins: The device offers 6 general-purpose I/O pins, providing flexibility in interfacing with external peripherals and sensors.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC, allowing the MCU to process analog signals, making it ideal for sensor-based applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Package: The MCU is available in a 8-pin 2x3 DFN package, which is known for its small footprint and suitability for space-constrained applications.
  • Power Management: Features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) help in managing power efficiently, contributing to the longevity of battery-powered applications.

Applications:

The PIC12F609T-I/MF is designed to address the needs of a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Smart Sensors
  • Portable Devices

Microchip Technology's commitment to providing robust and versatile MCUs is evident in the PIC12F609T-I/MF. Its integration of essential features within a compact package makes it a go-to choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess