EN
  • EN
  • DE

PIC12HV615-I/P

Part No PIC12HV615-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12HV615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920660-PIC12HV615-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12HV615-I/P CAD Model

Description

Microchip Technology's PIC12HV615-I/P Microcontroller

The PIC12HV615-I/P is a high-performance, 8-bit microcontroller crafted by Microchip Technology, designed to cater to a broad range of applications. This compact and versatile MCU is an ideal solution for projects that require an integrated analog-to-digital converter (ADC) and a complementary output generator (COG) within a space-constrained environment.

Key Features

  • High-Voltage Operation: The PIC12HV615-I/P is capable of operating directly from a 2- to 5.5-volt source, making it suitable for a variety of power scenarios, including battery-powered systems.
  • Integrated Analog Features: It comes with an 8-channel 10-bit ADC, allowing for precise analog signal measurement and processing, which is essential for sensor interfacing and real-time data analysis.
  • Enhanced PWM Capabilities: The device includes a Complementary Output Generator that provides enhanced Pulse Width Modulation (PWM) outputs for improved control in power and lighting applications.
  • Programmable Memory: With 1.75 KB of flash program memory and 64 bytes of data EEPROM, the PIC12HV615-I/P offers ample space for complex programs and data storage.
  • Robust Peripheral Set: This microcontroller features a diverse set of peripherals including timers, comparators, and serial communication interfaces that support SPI and I2C protocols for versatile connectivity options.

Applications

The PIC12HV615-I/P is highly suited for applications in automotive systems, consumer electronics, industrial control, and low-power remote sensors. Its ability to directly drive LEDs, buzzers, and other output devices makes it a popular choice for lighting control systems and small motor controllers.

Package and Availability

Microchip Technology offers the PIC12HV615-I/P in a PDIP-8 package, ensuring ease of integration into through-hole PCB designs. The device is widely available and supported by Microchip's extensive development tools, software libraries, and community resources, simplifying the design and prototyping process for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess