EN
  • EN
  • DE

PIC12LC509A-04/SN

Part No PIC12LC509A-04/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 210014-PIC12LC509A-04/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12LC509A-04/SN CAD Model

Description

The PIC12LC509A-04/SN is a powerful 8-bit microcontroller from Microchip Technology, renowned for its compact size, efficiency, and versatility. This particular model comes in an SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 1.5KB (1K x 12)
  • Data Memory Size: 41B x 8
  • Speed: 4MHz
  • Operating Temperature: -40°C ~ 85°C
  • Supply Voltage: 2 V ~ 5.5 V
  • Packaging: Tube

The PIC12LC509A-04/SN is designed for low-power applications, offering a wide range of features that make it ideal for battery-operated and portable devices. It comes with an internal 4MHz oscillator which means no external clock is necessary, reducing the overall component count and system cost.

With its 1.5KB of program memory and 41 bytes of data RAM, it provides ample space for small to medium complexity applications. The device also includes an 8-level deep hardware stack and 35 single-word instructions, which contribute to its execution speed and efficiency.

Furthermore, this microcontroller features power-saving modes such as sleep mode, which significantly extends battery life in applications that require intermittent operation. The PIC12LC509A-04/SN also offers an array of built-in peripherals including timers, watchdog timer, and an analog comparator, which help to reduce external components.

This microcontroller is a perfect choice for designers looking for a cost-effective, yet powerful solution for a wide range of applications, such as automation, consumer electronics, and automotive systems. The PIC12LC509A-04/SN is not only a testament to Microchip's commitment to innovation but also to their dedication to providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess