EN
  • EN
  • DE

PIC12LC671-04I/MF

Part No PIC12LC671-04I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DFNS / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 791886-PIC12LC671-04I/MF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12LC671
Introduction Date January 17, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12LC671-04I/MF CAD Model

Description

The PIC12LC671-04I/MF is a high-performance, 8-bit, fully-static, EPROM-based microcontroller unit (MCU) from Microchip Technology, crafted to deliver versatility and efficiency in a compact form factor. This microcontroller is part of the renowned PIC family, which is well-regarded for its ease of use, reliability, and wide range of applications in the electronics industry.

Key Features

  • Core: The device operates on a powerful PIC architecture that allows for efficient handling of instructions with a typical execution time of 200 ns at a 20 MHz clock speed, translating to a performance of 5 MIPS (Million Instructions Per Second).
  • Memory: It comes with 1K words (1,024 words) of on-board EPROM memory, which is ideal for storing firmware and applications that do not require frequent updates.
  • I/O Pins: The PIC12LC671-04I/MF is equipped with 6 general-purpose I/O pins, providing flexibility for interfacing with external peripherals and devices.
  • Power Consumption: Designed for low-power consumption, this MCU operates in the industrial temperature range (-40°C to +85°C), making it suitable for demanding environments. Its power-saving features include a power-on reset, a watchdog timer, and selectable oscillator options.
  • Analog Features: An integrated 8-bit analog-to-digital converter (ADC) with 4 channels allows the MCU to process analog signals, which is essential for sensor-based applications.
  • Communication: The MCU supports serial communication via USART, facilitating easy data exchange with other digital systems.
  • Packaging: The PIC12LC671-04I/MF is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the PIC12LC671-04I/MF makes it a prime choice for various applications, including but not limited to consumer electronics, automotive systems, industrial controls, and smart sensors. Its robust feature set enables designers to create sophisticated systems with minimal external components.

With its combination of performance, memory, and integrated features, the PIC12LC671-04I/MF from Microchip Technology stands out as a cost-effective and flexible solution for a wide array of embedded system designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess