EN
  • EN
  • DE
  • IT

PIC12LC671-04I/P

Part No PIC12LC671-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12LC671
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12LC671-04I/P-NDR
Standard Package 60
Win Source Part Number 1319144-PIC12LC671-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LC671-04I/P CAD Model

Description

Microchip Technology PIC12LC671-04I/P Microcontroller

The PIC12LC671-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This MCU is part of the PIC12 family, which is well-known for its low power consumption, making it an ideal choice for a wide range of applications in the embedded systems market.

This particular model comes in a PDIP (Plastic Dual In-line Package) with 8 pins, which is suitable for through-hole mounting. The PIC12LC671-04I/P operates with a voltage range of 2.5V to 5.5V, providing flexibility in various power environments. Its clock speed is rated at 4 MHz, striking a balance between speed and power efficiency.

One of the standout features of the PIC12LC671-04I/P is its integrated 8-bit analog-to-digital converter (ADC), which offers four channels. This enables the microcontroller to easily interface with analog sensors and convert their signals into digital data for processing. This is particularly useful in applications like sensor data acquisition, where precise analog measurements are necessary.

The device also boasts 1.75KB of flash memory, which provides ample space for application code, and 128 bytes of RAM for data storage. This combination allows for the development of complex programs and algorithms. Additionally, the microcontroller includes an EEPROM with 128 bytes of storage, perfect for storing configuration settings or small amounts of data that must be preserved between power cycles.

For communication purposes, the PIC12LC671-04I/P is equipped with a USART module, enabling serial communication with other devices. This is essential for applications that require data to be sent or received over a network or for interfacing with other components in a system.

In terms of durability, the PIC12LC671-04I/P operates within an industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments. This, combined with its power-saving features, such as a power-on reset and a watchdog timer, ensures reliable operation in a variety of conditions.

Overall, the PIC12LC671-04I/P from Microchip Technology is a versatile and reliable microcontroller that offers a rich set of features for designers looking to create efficient and compact embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess