EN
  • EN
  • DE
  • IT

PIC14000-04/SS

Part No PIC14000-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.7 V to 6 V
Data Converters Slope A/D
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061686-PIC14000-04/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC14000-04/SS CAD Model

Description

The PIC14000-04/SS is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the renowned PIC microcontroller family, which is widely recognized for its robust performance, versatility, and ease of use.

Key Features

  • High-Performance RISC CPU: The PIC14000-04/SS features a powerful Reduced Instruction Set Computing (RISC) architecture that allows for efficient processing and operation at high speeds, ensuring swift execution of instructions and optimal performance in a variety of applications.
  • Enhanced Flash Memory: Equipped with an ample amount of flash memory, this MCU provides plenty of space for program storage, facilitating complex and memory-intensive applications without compromising performance.
  • Flexible Oscillator Structure: With a range of internal and external oscillator options, the PIC14000-04/SS offers flexibility in selecting the best clock source for a given application, whether it be for power savings or precise timing requirements.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for accurate measurement and conversion of analog signals to digital, making the MCU ideal for sensor interfacing and data acquisition tasks.
  • Robust Peripheral Set: A comprehensive set of peripherals, including timers, serial communication modules, and more, supports a wide array of functionalities, enabling the PIC14000-04/SS to adapt to various roles within electronic systems.

Applications

The PIC14000-04/SS is designed to cater to a broad spectrum of applications. Its capabilities make it particularly suitable for:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices

Package and Quality

The SS package designation indicates a small-outline, non-leaded surface-mount component that is designed for space-constrained applications. Microchip Technology's commitment to quality ensures that each PIC14000-04/SS MCU meets rigorous standards, providing reliability and performance that engineers can trust for their critical projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess