EN
  • EN
  • DE

PIC14000-20I/SS

Part No PIC14000-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 14
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C
Peripherals POR, Temp Sensor, WDT
Number of I/O 20
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 2.7V ~ 6V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC14000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889355-PIC14000-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC14000-20I/SS CAD Model

Description

Microchip Technology's PIC14000-20I/SS: A Versatile Microcontroller Solution

The PIC14000-20I/SS is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology. This powerful component is part of the renowned PIC family, which is well-known for its versatility and reliability in a wide range of applications. The PIC14000-20I/SS is specifically engineered to meet the demanding needs of modern electronic systems, offering a perfect blend of power, efficiency, and ease of use.

At the heart of the PIC14000-20I/SS is a robust processor core that runs at a maximum frequency of 20 MHz, providing ample computational speed for complex tasks. The MCU is equipped with an impressive array of features, including analog-to-digital converters (ADCs), communication interfaces, and multiple timers/counters. These functionalities make it an ideal choice for applications such as industrial control systems, automotive electronics, and smart sensors.

One of the standout features of the PIC14000-20I/SS is its integrated 10-bit ADC, which offers precise analog signal measurement capabilities. This makes it suitable for applications that require accurate data acquisition, such as environmental monitoring or medical devices. Additionally, the MCU supports various communication protocols, including I2C, SPI, and UART, allowing for seamless integration with other components and systems.

The PIC14000-20I/SS is designed with robustness in mind. It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh conditions. Furthermore, the MCU comes in a compact SSOP (Shrink Small Outline Package) form factor, making it a space-saving solution for designs where board real estate is at a premium.

Developers will appreciate the comprehensive support and resources provided by Microchip Technology, including development tools, software libraries, and application notes. This extensive support simplifies the design process and accelerates time-to-market for products utilizing the PIC14000-20I/SS.

In summary, the PIC14000-20I/SS from Microchip Technology is a formidable microcontroller that combines performance, functionality, and reliability. Its adaptability to various applications and environments, along with strong manufacturer support, makes it a top choice for designers looking to create innovative and robust electronic products.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess