EN
  • EN
  • DE

PIC16C505-20/P

Part No PIC16C505-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16C505
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655091-PIC16C505-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C505-20/P CAD Model

Description

Microchip Technology PIC16C505-20/P Microcontroller

The PIC16C505-20/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-cost solution. This microcontroller is part of Microchip's renowned PIC series, well-known for its ease of use, reliability, and wide application range. The PIC16C505-20/P operates at a frequency of 20 MHz, providing a balanced performance for time-sensitive tasks.

Key Features

  • Integrated Features: The PIC16C505-20/P comes with 1.5KB of program memory and 72 bytes of data RAM, sufficient for simple control tasks. It also includes an 8-level deep hardware stack and 12 I/O pins that expand its interfacing capabilities.
  • Flexible Oscillator Options: This microcontroller supports a precision internal oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity.
  • Robust Timing and Control: It offers an integrated watchdog timer, which helps to ensure proper operation through unexpected conditions. Additionally, it features two 8-bit timers, providing ample options for event timing and pulse width modulation.
  • Low Power Consumption: With various power-saving modes, the PIC16C505-20/P is optimized for battery-powered and power-sensitive applications, ensuring efficient operation and longer battery life.
  • Programmability: The device can be easily programmed using Microchip's MPLAB IDE and a range of in-circuit programmers and debuggers, simplifying development and speeding up time-to-market.
  • Package: The PIC16C505-20/P is offered in a PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy handling during assembly processes.

Applications

The PIC16C505-20/P is a good fit for a variety of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and hobbyist projects. Its small footprint and comprehensive feature set make it ideal for space-constrained and cost-sensitive designs.

Conclusion

Overall, the PIC16C505-20/P microcontroller is a reliable and cost-effective solution for designers looking to add intelligence to their systems without incurring high development costs or extended development cycles. Its robust feature set, coupled with Microchip's support and resources, make it a go-to choice for a wide range of low-power and compact embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2709 $69.8127
7+ $19.0933 $133.6531
10+ $18.4973 $184.9730
13+ $17.9002 $232.7026
17+ $17.3042 $294.1714
23+ $15.5140 $356.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess