EN
  • EN
  • DE

PIC16C54-LPI/P

Part No PIC16C54-LPI/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40kHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 2.5 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1237791-PIC16C54-LPI/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C54-LPI/P CAD Model

Description

Microchip Technology's PIC16C54-LPI/P Microcontroller

The PIC16C54-LPI/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality. This microcontroller is a member of the renowned PIC16C family, which is well-known for its robust instruction set, ease of use, and versatility in various applications.

With its low-power consumption and wide operating voltage range, the PIC16C54-LPI/P is an ideal choice for battery-operated and power-sensitive applications. It operates in an extended temperature range, making it suitable for demanding industrial environments.

Key Features:

  • EPROM Memory: The device comes with 512 words of EPROM program memory, allowing for easy programming and reprogramming during the development phase.
  • I/O Flexibility: It offers 12 I/O pins that provide ample flexibility for interfacing with external peripherals and devices.
  • Timer: An integrated 8-bit timer with a prescaler gives designers the tools to manage time-critical operations effectively.
  • Operating Voltage: The microcontroller operates within a range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Speed: The PIC16C54-LPI/P can achieve a maximum speed of 20 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • CMOS Technology: It is built using CMOS technology, which is known for its low static power consumption and high immunity to noise.

Applications:

The versatility of the PIC16C54-LPI/P allows it to be used across a wide range of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Personal electronics
  • Industrial control systems
  • Security systems

Microchip Technology's PIC16C54-LPI/P microcontroller is an excellent choice for designers looking for a reliable, low-power, and flexible solution for their embedded systems. Its robust feature set, combined with Microchip's support and resources, makes it a go-to option for both prototyping and mass production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess