EN
  • EN
  • DE

PIC16C54-RC/SO

Part No PIC16C54-RC/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061696-PIC16C54-RC/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54-RC/SO CAD Model

Description

Microchip Technology PIC16C54-RC/SO Microcontroller

The PIC16C54-RC/SO from Microchip Technology is a versatile 8-bit microcontroller that offers a perfect blend of efficiency and performance for a wide array of applications. Packed in a compact 18-SOIC package, this robust MCU is designed to cater to the needs of both complex and simple embedded systems.

With its RISC architecture, the PIC16C54-RC/SO provides a highly efficient instruction set that enhances the speed of operation and maximizes power savings. This makes it an ideal choice for battery-operated devices or applications where power efficiency is a critical factor. The microcontroller operates at a frequency of up to 20 MHz, ensuring swift processing and response times that can meet the demands of time-sensitive tasks.

This microcontroller comes with 512x12 bytes of program memory, which, while modest, is ample for many straightforward tasks and applications. Additionally, it is equipped with 25 bytes of data RAM, which allows for adequate temporary data storage during operation. For ease of interfacing with other components, the PIC16C54-RC/SO provides 12 I/O pins, giving designers the flexibility to connect to a variety of peripherals and sensors.

One of the key features of the PIC16C54-RC/SO is its low power consumption, which is critical for extending the life of portable devices. The microcontroller also includes an on-chip oscillator, which reduces the number of external components required, thereby simplifying design and reducing overall system costs.

The PIC16C54-RC/SO supports a wide voltage range from 2.5V to 5.5V, making it versatile for use in different environments and with various power supplies. Its robustness is further enhanced by its wide operating temperature range, ensuring reliable performance in extreme conditions.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the Microchip PIC16C54-RC/SO offers a reliable, cost-effective solution that doesn't compromise on quality. Its combination of power efficiency, processing capability, and ease of use makes it a go-to microcontroller for engineers and designers across various industries.

To sum up, the PIC16C54-RC/SO is a testament to Microchip Technology's commitment to providing high-quality, adaptable, and energy-efficient microcontrollers for a multitude of electronic applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7551 $79.5102
4+ $32.6195 $130.4780
6+ $31.6008 $189.6048
8+ $30.5809 $244.6472
10+ $29.5622 $295.6220
14+ $26.5038 $371.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess