EN
  • EN
  • DE

PIC16C54

Part No PIC16C54
Manufacturer Microchip Technology
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237782-PIC16C54
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54 CAD Model

Description

Microchip Technology's PIC16C54 Microcontroller

The PIC16C54 from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect solution for a wide range of embedded applications. Its compact design, low power consumption, and robust feature set make it ideal for applications in consumer electronics, automotive, industrial control systems, and more.

At the heart of the PIC16C54 lies a high-performance RISC CPU, which provides the efficiency and speed required for complex tasks. The microcontroller operates with a wide range of clock frequencies, featuring a precision internal oscillator, which ensures reliable operation under varying conditions without the need for external clock components.

The PIC16C54 comes with 512 words of EPROM for program storage, allowing developers to implement intricate programs and routines. Additionally, the microcontroller includes 25 bytes of RAM for data storage, which, while modest, is sufficient for numerous low-end applications. Its I/O capabilities are robust, offering 12 I/O pins that can handle a variety of input and output functions. These pins are highly configurable, supporting various peripherals and enabling the microcontroller to interface with sensors, actuators, and other external devices.

One of the key advantages of the PIC16C54 is its low power consumption, which makes it an excellent choice for battery-operated devices. It supports various power-saving modes, allowing designers to balance performance with energy efficiency.

For security and data integrity, the PIC16C54 features a watchdog timer that helps in maintaining regular operation by resetting the microcontroller in the event of a software anomaly or malfunction. This is critical for applications that require consistent performance without human intervention.

Programming and customization of the PIC16C54 is facilitated by Microchip's well-known development tools, which include compilers, assemblers, and debugging tools. These resources help in reducing development time and accelerating time-to-market for products.

In summary, the PIC16C54 from Microchip Technology is a reliable, cost-effective microcontroller that offers the perfect blend of features for designers looking to create efficient and dependable embedded systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess