EN
  • EN
  • DE

RF7411

Part No RF7411
Manufacturer RF Micro Devices
Description 3V WCDMA BAND 1 LINEAR PA MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242637-RF7411
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7411 CAD Model

Description

The RF7411 is a highly integrated Front-End Module (FEM) designed for WiFi applications, particularly 802.11a/b/g/n systems. It incorporates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and associated matching networks. This integration simplifies the design and reduces the footprint of WiFi modules.

Applications:

  • WiFi Routers: Providing RF front-end functionality for WiFi routers.
  • WiFi Adapters: Enabling wireless connectivity in USB and PCI-e WiFi adapters.
  • Mobile Devices: Integration into smartphones and tablets for WiFi connectivity.
  • IoT Devices: Providing WiFi connectivity for IoT devices.
  • Wireless Access Points: Enabling wireless communication in access points.

Features:

  • Integrated Front-End Module: Combines PA, LNA, and T/R switch in a single package.
  • 802.11a/b/g/n Compatibility: Supports multiple WiFi standards.
  • High Output Power: Provides sufficient output power for reliable wireless communication.
  • Low Noise Figure: Minimizes noise in the receive path.
  • Small Footprint: Compact design for space-constrained applications.

Benefits:

  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Improved Performance: Optimized RF performance for enhanced wireless communication.
  • Reduced Footprint: Compact design enables smaller WiFi modules.
  • Lower Cost: Integrated solution reduces overall system cost.
  • Faster Time-to-Market: Simplifies design and reduces development time.

Additional Details:

The RF7411 typically operates in the 2.4 GHz and 5 GHz frequency bands. It provides a high level of integration, minimizing the need for external components. The PA offers good linearity and efficiency, while the LNA provides low noise amplification to improve receiver sensitivity. The T/R switch ensures proper isolation between the transmit and receive paths. Proper impedance matching is crucial for optimal performance. The RF7411 is typically available in a QFN package. Consulting the datasheet for application notes is highly recommended for effective integration. This FEM allows designers to create efficient and compact WiFi solutions.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2672 $94.5344
3+ $38.7837 $116.3511
5+ $37.5710 $187.8550
7+ $36.3594 $254.5158
9+ $35.1478 $316.3302
11+ $31.5119 $346.6309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess