ON Semiconductor MC33161 Universal Voltage Monitor
The MC33161 from ON Semiconductor is a versatile and reliable universal voltage monitor integrated circuit designed to cater to a wide range of voltage monitoring applications. This precision device is ideal for control systems that require voltage level monitoring to ensure stable and secure operation.
Key Features
- Adjustable Voltage Precision: The MC33161 offers adjustable precision voltage detection, allowing for custom voltage monitoring tailored to specific system requirements.
- Low Power Consumption: With its design focused on energy efficiency, the MC33161 ensures minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Wide Voltage Range: This device can monitor voltage levels in a broad range, providing versatility and compatibility with various system voltages.
- Programmable Delay Time: Users can program the delay time to avoid false triggering due to transient voltage fluctuations, enhancing system reliability.
Applications
The MC33161 is designed for use in numerous applications, including but not limited to:
- Power supply systems
- Battery chargers
- Automotive systems
- Alarm and security systems
- Microprocessor reset circuitry
- System power-on reset monitors
Technical Specifications
The MC33161 features a range of technical specifications that make it a robust choice for monitoring voltage levels:
- Voltage Threshold Range: Adjustable
- Supply Voltage Range: 4.0 V to 36 V
- Operating Temperature Range: -40°C to +85°C
- Packaging: Available in various package types to suit different mounting and space requirements
ON Semiconductor's commitment to quality ensures that the MC33161 universal voltage monitor is a high-performance and reliable solution for your voltage monitoring needs. With its flexible design and comprehensive feature set, it stands out as an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.