EN
  • EN
  • DE

PIC16C55-LP/SO

Part No PIC16C55-LP/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 768B (512 x 12) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 24 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16C55-LP/SO-NDR
Standard Package 27
Win Source Part Number 1322599-PIC16C55-LP/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C55-LP/SO CAD Model

Description

Microchip Technology's PIC16C55-LP/SO Microcontroller

The PIC16C55-LP/SO is a versatile and powerful microcontroller produced by the renowned Microchip Technology. This device is part of the PIC16C family, known for its robust architecture, wide range of features, and flexibility in numerous applications. The PIC16C55-LP/SO is designed to cater to a variety of tasks within embedded systems, making it an ideal choice for designers looking for a reliable and efficient solution for their projects.

Key Features

  • Processor: The microcontroller is built around an 8-bit CPU, providing a solid balance between processing power and power consumption, making it suitable for battery-powered or power-sensitive applications.
  • Memory: It comes equipped with 512 words of EPROM, allowing for ample space to store the application code. Additionally, it features 25 bytes of RAM for data storage, ensuring smooth operation and data handling.
  • I/O Ports: The device includes 20 programmable I/O pins, offering flexibility for interfacing with a wide array of peripherals and sensors, thus expanding its applicability in various projects.
  • Package: Housed in a compact SOIC (Small Outline Integrated Circuit) package, the PIC16C55-LP/SO is designed for space-constrained applications, while also being suited for automated assembly processes.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, providing compatibility with both TTL and CMOS logic levels and allowing for use in systems with varying power supplies.

Applications

The PIC16C55-LP/SO is a versatile MCU that can be used in a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Automation
  • Medical Devices
  • Hobbyist Projects

With its robust feature set and Microchip's commitment to quality, the PIC16C55-LP/SO is a reliable choice for developers and engineers looking to create sophisticated and durable embedded systems. The microcontroller's ease of use and support from Microchip's extensive resources, including development tools and software libraries, make it an excellent choice for both seasoned professionals and those new to microcontroller-based design.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess