EN
  • EN
  • DE

PIC16C55-XT/SP

Part No PIC16C55-XT/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 24 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16C55-XT/SP-NDR,PIC16C55XTSP
Standard Package 15
Win Source Part Number 1321981-PIC16C55-XT/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C55-XT/SP CAD Model

Description

Microchip Technology's PIC16C55-XT/SP Microcontroller

The PIC16C55-XT/SP is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile microcontroller is designed to support a wide range of applications, from automotive systems to consumer electronics, and is well-suited for projects requiring a reliable and efficient programmable logic controller.

At the heart of the PIC16C55-XT/SP lies a powerful RISC architecture that allows the chip to execute most instructions in a single cycle, enabling high-speed processing and efficient use of power. This microcontroller operates at a maximum frequency of 4 MHz, which is more than sufficient for a multitude of embedded system applications.

Key Features:

  • Memory: The PIC16C55-XT/SP is equipped with 512 words of program memory and 24 bytes of data RAM, providing ample space for small to medium complexity programs.
  • I/O Ports: It offers 20 versatile input/output (I/O) pins, which can be configured to handle various interface requirements, including digital sensors, switches, and other peripherals.
  • Operating Voltage: This microcontroller supports a wide operating voltage range of 4.0V to 5.5V, making it adaptable to various power supply conditions.
  • Temperature Range: The XT designation indicates an extended temperature range, with the device being capable of operating between -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The PIC16C55-XT/SP is ideal for applications that demand low power consumption, robust performance, and a small form factor. It is often used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Custom embedded controllers
  • Power management systems

With its ease of programming and integration, the PIC16C55-XT/SP from Microchip Technology stands out as a cost-effective and flexible solution for a broad spectrum of microcontroller applications. Its legacy design ensures that it remains compatible with existing systems, while still providing the performance needed for modern applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess