EN
  • EN
  • DE

PIC16C558-04/P

Part No PIC16C558-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 042146-PIC16C558-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C558-04/P CAD Model

Description

Product Overview: PIC16C558-04/P

The PIC16C558-04/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is a member of the PIC16C family, which is well-known for its robustness, versatility, and efficiency in a wide range of embedded applications.

Key Features:

  • Core: The device features an 8-bit CMOS microcontroller core with a maximum clock speed of 4 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 1.5KB of on-board program memory and 72 bytes of RAM, making it suitable for small to medium complexity tasks.
  • I/O Pins: The MCU offers 20 programmable input/output (I/O) pins, which allows for flexible interfacing with peripheral devices and easy integration into various electronic circuits.
  • Timers: It includes two 8-bit timers, which can be used for timing and counting applications, contributing to the device’s versatility.
  • EEPROM: The inclusion of 128 bytes of EEPROM provides non-volatile storage for data that must be preserved between resets or power cycles.
  • Supply Voltage: The operational voltage range of 4.5V to 5.5V makes the PIC16C558-04/P suitable for standard 5V logic levels, which is common in many digital systems.
  • Package: This MCU is available in a 18-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into through-hole printed circuit board designs.

Applications:

The PIC16C558-04/P is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Office machines

Conclusion:

Overall, the PIC16C558-04/P from Microchip Technology is a reliable and cost-effective MCU solution that offers a good mix of features for designers looking to develop applications requiring a programmable logic controller with a modest memory footprint. Its ease of use and wide application scope make it a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to €56.8812
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to €289.9786
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to €15.0079
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to €5.3606
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to €9.2449
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to €9.8712
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to €19.9384
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to €6.2827
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €3.8996 €46.7958
29+ €3.1998 €92.7929
44+ €3.0998 €136.3893
61+ €2.9998 €182.9852
79+ €2.8998 €229.0810
105+ €2.5998 €272.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,707 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess