EN
  • EN
  • DE

PIC16C55A-20/P

Part No PIC16C55A-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number PIC16C55
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C55A-20/P-NDR
Standard Package 15
Win Source Part Number 1322555-PIC16C55A-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-20/P CAD Model

Description

The PIC16C55A-20/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model operates at a maximum speed of 20MHz, providing a balanced combination of processing power and energy efficiency to suit a wide range of applications.

Key Features:

  • Core: The MCU is built around an 8-bit CMOS microcontroller core, which is highly optimized for real-time control applications.
  • Memory: It comes with 512 bytes of EPROM, allowing for on-chip program storage. This is complemented by 25 bytes of RAM for data processing tasks.
  • I/O Ports: The device is equipped with 20 versatile input/output (I/O) pins. These pins support various digital interfaces and can be configured for a variety of peripheral functions.
  • Operating Voltage: The PIC16C55A-20/P operates within a voltage range of 4.5V to 5.5V, making it suitable for a broad spectrum of power supply conditions.
  • Temperature Range: This MCU can reliably operate within a temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.
  • Package: It is available in a 28-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various circuit designs.
  • CMOS Technology: The low-power CMOS technology ensures minimal power consumption during operation, which is crucial for battery-powered or energy-sensitive applications.

Applications:

The PIC16C55A-20/P is an ideal choice for a multitude of electronic applications, including but not limited to:

  • Automation systems
  • Consumer electronics
  • Automotive industry
  • Industrial controls
  • Medical devices
  • Embedded systems

With its robust feature set and Microchip's reputation for reliability, the PIC16C55A-20/P MCU stands as a go-to solution for designers looking for a cost-effective yet powerful microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess