EN
  • EN
  • DE

PCIMX6G3CVM05AA

Part No PCIMX6G3CVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU i.MX 6 RISC 32-Bit 528MHz 1.8V/3.3V 289-Pin MAPBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084363-PCIMX6G3CVM05AA
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX6G3CVM05AA CAD Model

Description

The NXP PCIMX6G3CVM05AA is a cutting-edge microprocessor designed to deliver high-performance multimedia processing for a wide range of applications. Built on the powerful ARM Cortex-A9 architecture, this processor is part of NXP's i.MX 6 series, renowned for their energy efficiency, robust processing capabilities, and flexible multimedia features.

Key Features

  • ARM Cortex-A9 Core: At the heart of the PCIMX6G3CVM05AA lies an ARM Cortex-A9 core, capable of speeds up to 1 GHz. This core provides the computational power needed to handle complex tasks and applications with ease.
  • Integrated Multimedia Processing: The processor comes equipped with a range of multimedia features, including 2D and 3D graphics accelerators, full HD video processing, and a high-performance audio module. This makes it ideal for applications that require rich, immersive multimedia experiences.
  • Energy Efficient: Despite its powerful performance, the PCIMX6G3CVM05AA is designed with energy efficiency in mind. It employs advanced power management techniques to minimize power consumption, making it suitable for portable and battery-operated devices.
  • Connectivity: With a variety of connectivity options such as high-speed USB, PCIe, and Gigabit Ethernet, this processor ensures seamless integration with a wide range of peripherals and networks.
  • Security: Security is a top priority for the PCIMX6G3CVM05AA, featuring cryptographic acceleration and secure boot options to protect sensitive data and prevent unauthorized access to the device.

Applications

The NXP PCIMX6G3CVM05AA is versatile and can be used in numerous applications, including but not limited to:

  • Advanced Industrial Control
  • Automotive Infotainment Systems
  • Smart Home Devices
  • Interactive Kiosks
  • Healthcare Equipment

Conclusion

In conclusion, the NXP PCIMX6G3CVM05AA is a powerful and flexible microprocessor that offers a balance of performance, multimedia capabilities, and energy efficiency. Its advanced features make it an ideal choice for developers and manufacturers seeking a reliable processor for their next-generation devices. For applications demanding high-quality multimedia, secure data processing, and versatile connectivity, the PCIMX6G3CVM05AA stands as a robust solution.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess