EN
  • EN
  • DE

MAX9880AETM+

Part No MAX9880AETM+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO STEREO 48TQFN  /  Stereo Audio Interface I²C, I²S, Serial, SPI™ 48-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Stereo Audio
Data Interface I²C, I²S, Serial, SPI™
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 82 / 96
Voltage - Supply, Analog 1.65V ~ 1.95V
Voltage - Supply, Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number MAX9880
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1075879-MAX9880AETM+
Ultra Librarian 3D Model Ultra Librarian MAX9880AETM+ CAD Model

Description

The MAX9880AETM+ from Maxim Integrated is a high-performance, low-power stereo audio codec designed for portable multimedia applications. Equipped with advanced features and capabilities, this codec is engineered to deliver superior audio quality and enhanced acoustic experiences for users.

Key Features

  • High-Quality Audio: The MAX9880AETM+ supports 24-bit audio processing, ensuring high-fidelity sound reproduction. Its signal-to-noise ratio (SNR) and total harmonic distortion (THD) metrics are optimized for premium audio clarity.
  • Flexibility: With a programmable digital signal processing (DSP) engine, this codec can handle a variety of audio algorithms, including 3D sound, bass boost, and noise suppression.
  • Low Power Consumption: Designed for battery-powered devices, the MAX9880AETM+ offers power-saving modes to extend battery life without compromising audio performance.
  • Integrated Microphone Interface: The codec includes a differential microphone input with a programmable gain amplifier, making it ideal for voice recording and telephony applications.
  • Multiple Audio Interfaces: It supports I²S, left-justified, and PCM audio interfaces, providing versatility for integration with various microcontrollers and processors.

Applications

The MAX9880AETM+ is an excellent choice for a wide range of applications that require high-quality audio output and input. These include smartphones, tablets, portable media players, and other handheld devices. Its robust feature set also makes it suitable for voice recorders, GPS units, and electronic musical instruments.

Technical Specifications

  • Supply Voltage: 1.71V to 1.89V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 48-Pin TQFN
  • RoHS Compliant

The MAX9880AETM+ is available in a compact 48-pin TQFN package, making it a space-saving solution for today's slim and portable electronic devices. Its compliance with RoHS standards ensures that it meets global environmental and regulatory requirements.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess