EN
  • EN
  • DE

PIC16C56-XT/P

Part No PIC16C56-XT/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP / MCU 8-bit PIC RISC 1.5KB EPROM 3.3V/5V Automotive 18-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 791902-PIC16C56-XT/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C56
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C56-XT/P CAD Model

Description

Microchip Technology's PIC16C56-XT/P Microcontroller

The PIC16C56-XT/P is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a robust and efficient control solution. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, reliability, and cost-effectiveness. The PIC16C56-XT/P is an ideal choice for a wide range of applications, from simple utility controls to complex automation systems.

Featuring a compact 18-pin DIP (Dual Inline Package), the PIC16C56-XT/P is equipped with a powerful RISC architecture that allows for fast instruction execution, with most instructions being executed in just a single cycle. This results in improved performance and enables the microcontroller to operate at a maximum frequency of 20 MHz, ensuring responsiveness and efficiency in time-critical applications.

The device offers 1KB of on-chip EPROM program memory, which provides ample space for application code, and it does not require an external programmer since it can be programmed serially or in parallel mode. Additionally, the microcontroller includes 25 bytes of data RAM, which is sufficient for handling intermediate calculations and data storage during operation.

With 12 input/output (I/O) pins, the PIC16C56-XT/P provides designers with the flexibility to connect a variety of peripherals and interface with external components. This microcontroller also includes a built-in watchdog timer, which helps to ensure system reliability by resetting the microcontroller in the event of a software malfunction or runaway code.

The 'XT' in the product name indicates that this particular model is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. The 'P' suffix denotes the PDIP package type, which is widely used in through-hole PCB designs and is favored for prototyping and small production runs due to its ease of handling and soldering.

In summary, the Microchip Technology PIC16C56-XT/P microcontroller is a powerful and reliable solution for a wide array of embedded control applications. Its combination of speed, memory, I/O flexibility, and extended temperature range makes it an excellent choice for designers looking to create robust and efficient systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1996 $70.9980
10+ $11.6505 $116.5050
16+ $11.2867 $180.5872
22+ $10.9228 $240.3016
28+ $10.5590 $295.6520
37+ $9.4664 $350.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess